Capital Lighting, Inc. 8013-9 PC Mid. Chandeliers-Glass Up 618867

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Peppercorn Weight: 16.79 Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Peppercorn Weight: 16.79 Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8013-9 PC Mid. Chandeliers-Glass Up - 618867 - Capital Lighting, Inc.
Columbus, OH, USA
8013-9 PC Mid. Chandeliers-Glass Up
618867
8013-9 PC Mid. Chandeliers-Glass Up 618867
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Peppercorn Weight: 16.79 Product Name: Nine Light Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 27.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Peppercorn
Weight: 16.79
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.87``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618867
Product Name 8013-9 PC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details