Capital Lighting, Inc. 8013-SF PC Semi-Flush Mts.-Bowl Style 618865

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 14.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Peppercorn Weight: 8.32 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 14.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Peppercorn Weight: 8.32 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8013-SF PC Semi-Flush Mts.-Bowl Style - 618865 - Capital Lighting, Inc.
Columbus, OH, USA
8013-SF PC Semi-Flush Mts.-Bowl Style
618865
8013-SF PC Semi-Flush Mts.-Bowl Style 618865
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 14.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Peppercorn Weight: 8.32 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 15.87
Height: 14.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Peppercorn
Weight: 8.32
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.87``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618865
Product Name 8013-SF PC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details