Capital Lighting, Inc. 8013-BA3 PC Bathroom Fixtures-Three Lights 618863

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Weight: 5.39 Product Name: Three Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 8.5``Wx4.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Weight: 5.39 Product Name: Three Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 8.5``Wx4.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8013-BA3 PC Bathroom Fixtures-Three Lights - 618863 - Capital Lighting, Inc.
Columbus, OH, USA
8013-BA3 PC Bathroom Fixtures-Three Lights
618863
8013-BA3 PC Bathroom Fixtures-Three Lights 618863
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Weight: 5.39 Product Name: Three Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 8.5``Wx4.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.75
Extension: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peppercorn
Weight: 5.39
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 8.5``Wx4.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618863
Product Name 8013-BA3 PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details