Capital Lighting, Inc. 8013-BA4 PC Bathroom Fixtures-Four Lights 618861

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.75 Extension: 10.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 8.5``Wx4.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.75 Extension: 10.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 8.5``Wx4.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8013-BA4 PC Bathroom Fixtures-Four Lights - 618861 - Capital Lighting, Inc.
Columbus, OH, USA
8013-BA4 PC Bathroom Fixtures-Four Lights
618861
8013-BA4 PC Bathroom Fixtures-Four Lights 618861
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.75 Extension: 10.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Peppercorn Product Name: Four Light Vanity Category: Bath Fixture Glass: Antique Marbled Safety Listing: Damp Canopy: 8.5``Wx4.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 8.75
Extension: 10.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Peppercorn
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 8.5``Wx4.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618861
Product Name 8013-BA4 PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details