Capital Lighting, Inc. 8013-D5 PC Mid. Chandeliers-Glass Down 618860

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.37 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Weight: 9.2 Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.37 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Weight: 9.2 Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8013-D5 PC Mid. Chandeliers-Glass Down - 618860 - Capital Lighting, Inc.
Columbus, OH, USA
8013-D5 PC Mid. Chandeliers-Glass Down
618860
8013-D5 PC Mid. Chandeliers-Glass Down 618860
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.37 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Peppercorn Weight: 9.2 Product Name: Five Light Nook Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.37
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Peppercorn
Weight: 9.2
Product Name: Five Light Nook Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.87``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618860
Product Name 8013-D5 PC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details