Capital Lighting, Inc. 8013-3P PC Pendants-Bowl Style 618848

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Weight: 8.1 Product Name: Pendant Bowl Category: Bowl Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Weight: 8.1 Product Name: Pendant Bowl Category: Bowl Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8013-3P PC Pendants-Bowl Style - 618848 - Capital Lighting, Inc.
Columbus, OH, USA
8013-3P PC Pendants-Bowl Style
618848
8013-3P PC Pendants-Bowl Style 618848
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Peppercorn Weight: 8.1 Product Name: Pendant Bowl Category: Bowl Glass: Antique Marbled Safety Listing: Dry Canopy: 5.12``Dx0.87``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.87
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Peppercorn
Weight: 8.1
Product Name: Pendant Bowl
Category: Bowl
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.87``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618848
Product Name 8013-3P PC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details