Capital Lighting, Inc. 9018-1W COB Sconces-Pocket 618837

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corsini Bronze Weight: 2 Product Name: One Light Wall Sconce Category: Sconce Glass: Verano Sol Safety Listing: Damp Canopy: 7.62``Wx5.5``Hx0.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corsini Bronze Weight: 2 Product Name: One Light Wall Sconce Category: Sconce Glass: Verano Sol Safety Listing: Damp Canopy: 7.62``Wx5.5``Hx0.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9018-1W COB Sconces-Pocket - 618837 - Capital Lighting, Inc.
Columbus, OH, USA
9018-1W COB Sconces-Pocket
618837
9018-1W COB Sconces-Pocket 618837
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Corsini Bronze Weight: 2 Product Name: One Light Wall Sconce Category: Sconce Glass: Verano Sol Safety Listing: Damp Canopy: 7.62``Wx5.5``Hx0.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Corsini Bronze
Weight: 2
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Verano Sol
Safety Listing: Damp
Canopy: 7.62``Wx5.5``Hx0.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618837
Product Name 9018-1W COB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details