Capital Lighting, Inc. 4663BR Foyer/Hall Lanterns-Glass w/Frame 618799

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4663BR Foyer/Hall Lanterns-Glass w/Frame - 618799 - Capital Lighting, Inc.
Columbus, OH, USA
4663BR Foyer/Hall Lanterns-Glass w/Frame
618799
4663BR Foyer/Hall Lanterns-Glass w/Frame 618799
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618799
Product Name 4663BR Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details