Capital Lighting, Inc. 4664BR Pendants-Bowl Style 618797

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4664BR Pendants-Bowl Style - 618797 - Capital Lighting, Inc.
Columbus, OH, USA
4664BR Pendants-Bowl Style
618797
4664BR Pendants-Bowl Style 618797
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Brushed Bronze
Product Name: Four Light Foyer Fixture
Category: Foyer
Glass: Light Amber Seedy
Shipped Via: Parcel
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618797
Product Name 4664BR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details