Capital Lighting, Inc. 4669BR Semi-Flush Mts.-Bowl Style 618790

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
4669BR Semi-Flush Mts.-Bowl Style - 618790 - Capital Lighting, Inc.
Columbus, OH, USA
4669BR Semi-Flush Mts.-Bowl Style
618790
4669BR Semi-Flush Mts.-Bowl Style 618790
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618790
Product Name 4669BR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details