Capital Lighting, Inc. 16001MZ Landscape Ltg.-Path & Spread 618787

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
16001MZ Landscape Ltg.-Path & Spread - 618787 - Capital Lighting, Inc.
Columbus, OH, USA
16001MZ Landscape Ltg.-Path & Spread
618787
16001MZ Landscape Ltg.-Path & Spread 618787
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.50
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618787
Product Name 16001MZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details