Capital Lighting, Inc. 16013MZ Landscape Ltg.-Path & Spread 618781

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 23.25 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 23.25 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
16013MZ Landscape Ltg.-Path & Spread - 618781 - Capital Lighting, Inc.
Columbus, OH, USA
16013MZ Landscape Ltg.-Path & Spread
618781
16013MZ Landscape Ltg.-Path & Spread 618781
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 23.25 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 23.25
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618781
Product Name 16013MZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details