Capital Lighting, Inc. 4778SL Mid. Chandeliers-Candle 618778

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4778SL Mid. Chandeliers-Candle - 618778 - Capital Lighting, Inc.
Columbus, OH, USA
4778SL Mid. Chandeliers-Candle
618778
4778SL Mid. Chandeliers-Candle 618778
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Silver Leaf
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: Crystal Accents
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618778
Product Name 4778SL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details