Capital Lighting, Inc. 4684OZ Mid. Chandeliers-Glass Up 618777

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4684OZ Mid. Chandeliers-Glass Up - 618777 - Capital Lighting, Inc.
Columbus, OH, USA
4684OZ Mid. Chandeliers-Glass Up
618777
4684OZ Mid. Chandeliers-Glass Up 618777
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 16.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 16.75
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Etched Painted White Inside
Shipped Via: Parcel
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618777
Product Name 4684OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details