Capital Lighting, Inc. 4776SL Mid. Chandeliers-Candle 618775

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4776SL Mid. Chandeliers-Candle - 618775 - Capital Lighting, Inc.
Columbus, OH, USA
4776SL Mid. Chandeliers-Candle
618775
4776SL Mid. Chandeliers-Candle 618775
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Leaf
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Crystal Accents
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618775
Product Name 4776SL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details