Capital Lighting, Inc. 4685OZ Mid. Chandeliers-Glass Up 618774

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 18.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 18.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4685OZ Mid. Chandeliers-Glass Up - 618774 - Capital Lighting, Inc.
Columbus, OH, USA
4685OZ Mid. Chandeliers-Glass Up
618774
4685OZ Mid. Chandeliers-Glass Up 618774
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 18.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Painted White Inside Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 18.75
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Etched Painted White Inside
Shipped Via: Parcel
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618774
Product Name 4685OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details