Capital Lighting, Inc. 4775SL Mid. Chandeliers-Candle 618772

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Five Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Five Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4775SL Mid. Chandeliers-Candle - 618772 - Capital Lighting, Inc.
Columbus, OH, USA
4775SL Mid. Chandeliers-Candle
618772
4775SL Mid. Chandeliers-Candle 618772
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Leaf Product Name: Five Light Chandelier Category: Chandelier Glass: Crystal Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Leaf
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Crystal Accents
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618772
Product Name 4775SL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details