Capital Lighting, Inc. 4717RB Mini Pendants-Rod 618771

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 39.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 39.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4717RB Mini Pendants-Rod - 618771 - Capital Lighting, Inc.
Columbus, OH, USA
4717RB Mini Pendants-Rod
618771
4717RB Mini Pendants-Rod 618771
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 39.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Hand-Crafted Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 39.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Regency Bronze
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Hand-Crafted Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618771
Product Name 4717RB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details