Capital Lighting, Inc. 5224BN Bathroom Fixtures-Four Lights 618768

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.00 Extension: 5.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.00 Extension: 5.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5224BN Bathroom Fixtures-Four Lights - 618768 - Capital Lighting, Inc.
Columbus, OH, USA
5224BN Bathroom Fixtures-Four Lights
618768
5224BN Bathroom Fixtures-Four Lights 618768
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.00 Extension: 5.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 7.00
Extension: 5.75
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618768
Product Name 5224BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details