Capital Lighting, Inc. 5222BN Bathroom Fixtures-Two Lights 618762

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5222BN Bathroom Fixtures-Two Lights - 618762 - Capital Lighting, Inc.
Columbus, OH, USA
5222BN Bathroom Fixtures-Two Lights
618762
5222BN Bathroom Fixtures-Two Lights 618762
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.00
Extension: 5.75
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618762
Product Name 5222BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details