Capital Lighting, Inc. 15466BZ Landscape Ltg.-Accent 618758

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.65 Product Name: One Light Landscape Fixture UPC: 00640665154641 Category: Landscape Shipped Via: Parcel Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.65 Product Name: One Light Landscape Fixture UPC: 00640665154641 Category: Landscape Shipped Via: Parcel Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
15466BZ Landscape Ltg.-Accent - 618758 - Capital Lighting, Inc.
Columbus, OH, USA
15466BZ Landscape Ltg.-Accent
618758
15466BZ Landscape Ltg.-Accent 618758
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Bronze Weight: 1.65 Product Name: One Light Landscape Fixture UPC: 00640665154641 Category: Landscape Shipped Via: Parcel Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 3.50
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Bronze
Weight: 1.65
Product Name: One Light Landscape Fixture
UPC: 00640665154641
Category: Landscape
Shipped Via: Parcel
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618758
Product Name 15466BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details