Capital Lighting, Inc. 1537BZ-LED60 Landscape Ltg.-Accent 618751

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.12 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.12 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
1537BZ-LED60 Landscape Ltg.-Accent - 618751 - Capital Lighting, Inc.
Columbus, OH, USA
1537BZ-LED60 Landscape Ltg.-Accent
618751
1537BZ-LED60 Landscape Ltg.-Accent 618751
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.12 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 5.12
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618751
Product Name 1537BZ-LED60 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details