Capital Lighting, Inc. 5024BN Bathroom Fixtures-Four Lights 618746

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5024BN Bathroom Fixtures-Four Lights - 618746 - Capital Lighting, Inc.
Columbus, OH, USA
5024BN Bathroom Fixtures-Four Lights
618746
5024BN Bathroom Fixtures-Four Lights 618746
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched White Shipped Via: Parcel Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched White
Shipped Via: Parcel
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618746
Product Name 5024BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details