Capital Lighting, Inc. 5050BN Sconces-Single Glass 618742

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5050BN Sconces-Single Glass - 618742 - Capital Lighting, Inc.
Columbus, OH, USA
5050BN Sconces-Single Glass
618742
5050BN Sconces-Single Glass 618742
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.50
Extension: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618742
Product Name 5050BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details