Capital Lighting, Inc. 5251BR Flush Mounts-Bowl Style 618739

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

Suppliers

Company
Product
Description
Supplier Links
5251BR Flush Mounts-Bowl Style - 618739 - Capital Lighting, Inc.
Columbus, OH, USA
5251BR Flush Mounts-Bowl Style
618739
5251BR Flush Mounts-Bowl Style 618739
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618739
Product Name 5251BR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details