Capital Lighting, Inc. 5551OZ Flush Mounts-Bowl Style 618738

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15`` dia

Suppliers

Company
Product
Description
Supplier Links
5551OZ Flush Mounts-Bowl Style - 618738 - Capital Lighting, Inc.
Columbus, OH, USA
5551OZ Flush Mounts-Bowl Style
618738
5551OZ Flush Mounts-Bowl Style 618738
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 15`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 15`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618738
Product Name 5551OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details