Capital Lighting, Inc. 5255CM Bathroom Fixtures-Five+Lights 618736

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5255CM Bathroom Fixtures-Five+Lights - 618736 - Capital Lighting, Inc.
Columbus, OH, USA
5255CM Bathroom Fixtures-Five+Lights
618736
5255CM Bathroom Fixtures-Five+Lights 618736
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618736
Product Name 5255CM Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details