Capital Lighting, Inc. 5551BR Flush Mounts-Bowl Style 618735

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 15`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 15`` dia

Suppliers

Company
Product
Description
Supplier Links
5551BR Flush Mounts-Bowl Style - 618735 - Capital Lighting, Inc.
Columbus, OH, USA
5551BR Flush Mounts-Bowl Style
618735
5551BR Flush Mounts-Bowl Style 618735
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 15`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Bronze
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 15`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618735
Product Name 5551BR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details