Capital Lighting, Inc. 5255AN Bathroom Fixtures-Five+Lights 618734

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5255AN Bathroom Fixtures-Five+Lights - 618734 - Capital Lighting, Inc.
Columbus, OH, USA
5255AN Bathroom Fixtures-Five+Lights
618734
5255AN Bathroom Fixtures-Five+Lights 618734
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 8.00 Extension: 6.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Nickel
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618734
Product Name 5255AN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details