Capital Lighting, Inc. 5421BN Flush Mounts-Bowl Style 618731

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia

Suppliers

Company
Product
Description
Supplier Links
5421BN Flush Mounts-Bowl Style - 618731 - Capital Lighting, Inc.
Columbus, OH, USA
5421BN Flush Mounts-Bowl Style
618731
5421BN Flush Mounts-Bowl Style 618731
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 17`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618731
Product Name 5421BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details