Capital Lighting, Inc. 5895BR Bathroom Fixtures-Five+Lights 618729

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5895BR Bathroom Fixtures-Five+Lights - 618729 - Capital Lighting, Inc.
Columbus, OH, USA
5895BR Bathroom Fixtures-Five+Lights
618729
5895BR Bathroom Fixtures-Five+Lights 618729
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 45.75
Height: 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Bronze
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618729
Product Name 5895BR Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details