Capital Lighting, Inc. 5925BR Bathroom Fixtures-Five+Lights 618728

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5925BR Bathroom Fixtures-Five+Lights - 618728 - Capital Lighting, Inc.
Columbus, OH, USA
5925BR Bathroom Fixtures-Five+Lights
618728
5925BR Bathroom Fixtures-Five+Lights 618728
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 5.00
Extension: 3.75
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Brushed Bronze
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Amber Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618728
Product Name 5925BR Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details