Capital Lighting, Inc. 5895OB Bathroom Fixtures-Five+Lights 618727

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5895OB Bathroom Fixtures-Five+Lights - 618727 - Capital Lighting, Inc.
Columbus, OH, USA
5895OB Bathroom Fixtures-Five+Lights
618727
5895OB Bathroom Fixtures-Five+Lights 618727
PRODUCT DETAILS / SPECS Width/Dia: 45.75 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 45.75
Height: 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618727
Product Name 5895OB Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details