Capital Lighting, Inc. 59024BZ-LED Landscape Ltg.-Step Lights 618726

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
59024BZ-LED Landscape Ltg.-Step Lights - 618726 - Capital Lighting, Inc.
Columbus, OH, USA
59024BZ-LED Landscape Ltg.-Step Lights
618726
59024BZ-LED Landscape Ltg.-Step Lights 618726
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 2.50
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618726
Product Name 59024BZ-LED Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details