Capital Lighting, Inc. 5925BN Bathroom Fixtures-Five+Lights 618725

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5925BN Bathroom Fixtures-Five+Lights - 618725 - Capital Lighting, Inc.
Columbus, OH, USA
5925BN Bathroom Fixtures-Five+Lights
618725
5925BN Bathroom Fixtures-Five+Lights 618725
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 5.00
Extension: 3.75
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Amber Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618725
Product Name 5925BN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details