Capital Lighting, Inc. 59015BZ-LED Landscape Ltg.-Step Lights 618724

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
59015BZ-LED Landscape Ltg.-Step Lights - 618724 - Capital Lighting, Inc.
Columbus, OH, USA
59015BZ-LED Landscape Ltg.-Step Lights
618724
59015BZ-LED Landscape Ltg.-Step Lights 618724
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.50 Bulb Type: LED Qty: 1 Wattage: 1 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 2.50
Bulb
Type: LED
Qty: 1
Wattage: 1
Finish: Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618724
Product Name 59015BZ-LED Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details