Capital Lighting, Inc. 5920BR Sconces-Pocket 618723

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 4 Bulb Type: Madium Qty: 1 Wattage: 75 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 4 Bulb Type: Madium Qty: 1 Wattage: 75 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5920BR Sconces-Pocket - 618723 - Capital Lighting, Inc.
Columbus, OH, USA
5920BR Sconces-Pocket
618723
5920BR Sconces-Pocket 618723
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 4 Bulb Type: Madium Qty: 1 Wattage: 75 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.00
Extension: 4
Bulb
Type: Madium
Qty: 1
Wattage: 75
Finish: Brushed Bronze
Product Name: One Light Bath Fixture
Category: Bath
Glass: Amber Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618723
Product Name 5920BR Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details