Capital Lighting, Inc. 5924BR Bathroom Fixtures-Four Lights 618722

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5924BR Bathroom Fixtures-Four Lights - 618722 - Capital Lighting, Inc.
Columbus, OH, USA
5924BR Bathroom Fixtures-Four Lights
618722
5924BR Bathroom Fixtures-Four Lights 618722
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 5.00
Extension: 3.75
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Amber Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618722
Product Name 5924BR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details