Capital Lighting, Inc. 5922BR Bathroom Fixtures-Two Lights 618721

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5922BR Bathroom Fixtures-Two Lights - 618721 - Capital Lighting, Inc.
Columbus, OH, USA
5922BR Bathroom Fixtures-Two Lights
618721
5922BR Bathroom Fixtures-Two Lights 618721
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Amber Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Extension: 3.75
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Bronze
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Amber Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618721
Product Name 5922BR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details