Capital Lighting, Inc. 5830AN Sconces-Single Glass 618717

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5830AN Sconces-Single Glass - 618717 - Capital Lighting, Inc.
Columbus, OH, USA
5830AN Sconces-Single Glass
618717
5830AN Sconces-Single Glass 618717
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618717
Product Name 5830AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details