Capital Lighting, Inc. 5830BR Sconces-Single Glass 618714

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5830BR Sconces-Single Glass - 618714 - Capital Lighting, Inc.
Columbus, OH, USA
5830BR Sconces-Single Glass
618714
5830BR Sconces-Single Glass 618714
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Bronze
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618714
Product Name 5830BR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details