Capital Lighting, Inc. 5833AN Bathroom Fixtures-Three Lights 618711

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5833AN Bathroom Fixtures-Three Lights - 618711 - Capital Lighting, Inc.
Columbus, OH, USA
5833AN Bathroom Fixtures-Three Lights
618711
5833AN Bathroom Fixtures-Three Lights 618711
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618711
Product Name 5833AN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details