Capital Lighting, Inc. 5855BC Bathroom Fixtures-Five+Lights 618706

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Caramel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Caramel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5855BC Bathroom Fixtures-Five+Lights - 618706 - Capital Lighting, Inc.
Columbus, OH, USA
5855BC Bathroom Fixtures-Five+Lights
618706
5855BC Bathroom Fixtures-Five+Lights 618706
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 7.75 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Caramel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 43.75
Height: 7.75
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Caramel
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618706
Product Name 5855BC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details