Capital Lighting, Inc. 5893BR Bathroom Fixtures-Three Lights 618702

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5893BR Bathroom Fixtures-Three Lights - 618702 - Capital Lighting, Inc.
Columbus, OH, USA
5893BR Bathroom Fixtures-Three Lights
618702
5893BR Bathroom Fixtures-Three Lights 618702
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618702
Product Name 5893BR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details