Capital Lighting, Inc. 5892BR Bathroom Fixtures-Two Lights 618700

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5892BR Bathroom Fixtures-Two Lights - 618700 - Capital Lighting, Inc.
Columbus, OH, USA
5892BR Bathroom Fixtures-Two Lights
618700
5892BR Bathroom Fixtures-Two Lights 618700
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Bronze
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618700
Product Name 5892BR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details