Capital Lighting, Inc. 1359-177 Large Chandeliers-Glass Shade 618695

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 44.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Illuminati Bronze Product Name: 15 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 44.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Illuminati Bronze Product Name: 15 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1359-177 Large Chandeliers-Glass Shade - 618695 - Capital Lighting, Inc.
Columbus, OH, USA
1359-177 Large Chandeliers-Glass Shade
618695
1359-177 Large Chandeliers-Glass Shade 618695
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 44.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Illuminati Bronze Product Name: 15 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 44.00
Bulb
Type: Medium
Qty: 15
Wattage: 100
Finish: Illuminati Bronze
Product Name: 15 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618695
Product Name 1359-177 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details