Capital Lighting, Inc. 70782 Lamps-Table Lamps 618578

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 11.15 Product Name: One Light Table Lamp UPC: 038463029009 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 11.15 Product Name: One Light Table Lamp UPC: 038463029009 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70782 Lamps-Table Lamps - 618578 - Capital Lighting, Inc.
Columbus, OH, USA
70782 Lamps-Table Lamps
618578
70782 Lamps-Table Lamps 618578
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 11.15 Product Name: One Light Table Lamp UPC: 038463029009 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted Porcelain
Weight: 11.15
Product Name: One Light Table Lamp
UPC: 038463029009
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618578
Product Name 70782 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details