PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Brass
Product Name: One Light Table Lamp
UPC: 038463029474
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 618567 |
| Product Name | 70796NBR Lamps-Table Lamps |
| Application | Residential |