Capital Lighting, Inc. 4444-BA4 PW Bathroom Fixtures-Four Lights 618558

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 7.48 Product Name: Four Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 7.48 Product Name: Four Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4444-BA4 PW Bathroom Fixtures-Four Lights - 618558 - Capital Lighting, Inc.
Columbus, OH, USA
4444-BA4 PW Bathroom Fixtures-Four Lights
618558
4444-BA4 PW Bathroom Fixtures-Four Lights 618558
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 7.48 Product Name: Four Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.25
Extension: 5.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Weight: 7.48
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Cased Opal
Safety Listing: Damp
Canopy: 8``Wx4.25``Hx0.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618558
Product Name 4444-BA4 PW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details