Capital Lighting, Inc. 4444-BA3 PW Bathroom Fixtures-Three Lights 618555

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 6.05 Product Name: Three Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 6.05 Product Name: Three Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4444-BA3 PW Bathroom Fixtures-Three Lights - 618555 - Capital Lighting, Inc.
Columbus, OH, USA
4444-BA3 PW Bathroom Fixtures-Three Lights
618555
4444-BA3 PW Bathroom Fixtures-Three Lights 618555
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.25 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 6.05 Product Name: Three Light Vanity Category: Bath Fixture Glass: Cased Opal Safety Listing: Damp Canopy: 8``Wx4.25``Hx0.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 8.25
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 6.05
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Cased Opal
Safety Listing: Damp
Canopy: 8``Wx4.25``Hx0.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618555
Product Name 4444-BA3 PW Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details